Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 35.5V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 26.9V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 43V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 32.6V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
500W 22VWM 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA22A+?
Additional datasheets, footprints and schematics for SA22A+ are listed on our Part Details page. You can also find images and similar parts to SA22A+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA22A+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA22A+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA22A+ fall under?
The SA22A+ is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA22A+ when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA22A+ you can contact the distributor directly for product support, shipping queries etc.
Is the SA22A+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA22A+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SA22A+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA22A+ often in real-time on the comparison pages.
What if I can't find stock of SA22A+?
You can fill out our help required form which you can use to request a quote for SA22A+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.