Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
3,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,820
in stock
|
Buy Now | |
element14
from US$0.17
|
3,820
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
3,084
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 16.7V |
Breakdown Voltage Range | 16.7V to 18.5V |
Breakover Voltage Min | 16.7V |
Device Marking | SA15CA |
Diode Type | Bidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 1µA |
Peak Pulse Current Ippm | 20.6A |
Power Dissipation Pd | 1W |
Stand-off Voltage | 15V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.6mm |
Breakdown Voltage | 19.2V |
Breakdown Voltage Range | 16.7V to 18.5V |
Breakover Voltage Min | 16.7V |
Diode Type | Bidirectional TVS |
External Length / Height | 7.6mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 20.6A |
Power Dissipation Pd | 1W |
Power Dissipation Ptot Max | 1W |
Power Rating | 500W |
Stand-off Voltage | 15V |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Tvs Diode, 500W, 15V, Bidir, Do-204Ac | Newark Electronics |
TVS DIODE, 500W, 15V, BIDIR, DO-204AC | element14 |
SA Series 24.4 V 0.5 kW Through Hole Bi-Directional TVS Diode - DO-204AC | Future Electronics |
500W 15VWM 5% BI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 26.9V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.5V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SA15(C)A?
Additional datasheets, footprints and schematics for SA15(C)A are listed on our Part Details page. You can also find images and similar parts to SA15(C)A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA15(C)A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA15(C)A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA15(C)A you can contact the distributor directly for product support, shipping queries etc.
Is the SA15(C)A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SA15(C)A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for SA15(C)A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA15(C)A often in real-time on the comparison pages.
What if I can't find stock of SA15(C)A?
You can fill out our help required form which you can use to request a quote for SA15(C)A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.