Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Farnell
from US$0.14
|
26,268
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,700
in stock
|
Buy Now | |
element14
from US$0.14
|
3,700
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 15.3V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.6mm |
Breakdown Voltage | 15.3V |
Breakdown Voltage Range | 13.3V to 15.3V |
Breakover Voltage Min | 13.3V |
Diode Type | Bidirectional TVS |
External Length / Height | 7.6mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 25.1A |
Power Dissipation Pd | 1W |
Power Dissipation Ptot Max | 1W |
Power Rating | 500W |
Stand-off Voltage | 12V |
Test Current | 1mA |
Time Measured | 5ns |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Tvs Diode, 500W, 12V, Do-204Ac | Newark Electronics |
TVS DIODE, 500W, 12V, DO-204AC | element14 |
TVS DIODE AXIAL LEAD - SA12CA CR T/R | RS |
TVS DIODE AXIAL LEAD - SA12CA CR TR | Future Electronics |
500W 12VWM 5% BI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 22V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.7V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SA12(C)A?
Additional datasheets, footprints and schematics for SA12(C)A are listed on our Part Details page. You can also find images and similar parts to SA12(C)A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA12(C)A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA12(C)A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA12(C)A you can contact the distributor directly for product support, shipping queries etc.
Is the SA12(C)A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SA12(C)A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for SA12(C)A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA12(C)A often in real-time on the comparison pages.
What if I can't find stock of SA12(C)A?
You can fill out our help required form which you can use to request a quote for SA12(C)A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.