Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
7,511
in stock
|
Buy Now | |
element14
from US$0.18
|
7,511
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,328
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 13.3V |
Breakdown Voltage Range | 13.3V to 14.7V |
Breakover Voltage Min | 13.3V |
Device Marking | SA12A |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 1µA |
Peak Pulse Current Ippm | 25.1A |
Power Dissipation Pd | 1W |
Stand-off Voltage | 12V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
TVS DIODE POLARIZATION: UNIPOLAR | Farnell |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 15.3V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SA Series 19.9 V 0.5 kW Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse SA12A | RS Americas |
500W 12VWM 5% UNI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 15.3V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.6mm |
Breakdown Voltage | 15.3V |
Breakdown Voltage Range | 13.3V to 15.3V |
Breakover Voltage Min | 13.3V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.6mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 25.1A |
Power Dissipation Pd | 1W |
Power Dissipation Ptot Max | 1W |
Power Rating | 500W |
Stand-off Voltage | 12V |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 500W, 13V, Unidir, Do-15 | Newark Electronics |
Where can I find additional details, specifications and documents for a SA12A?
Additional datasheets, footprints and schematics for SA12A are listed on our Part Details page. You can also find images and similar parts to SA12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA12A fall under?
The SA12A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA12A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA12A you can contact the distributor directly for product support, shipping queries etc.
Is the SA12A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA12A have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SA12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA12A often in real-time on the comparison pages.
What if I can't find stock of SA12A?
You can fill out our help required form which you can use to request a quote for SA12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.