Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 25.4mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
Multilayer Ceramic Capacitor, Spinguard Sa Series, 0.022 - F, - 20%, Z5U, 50 V, Axial Leaded Rohs Compliant: Yes |Kyocera Avx SA105E223MAR | Newark Electronics |
SA Series ╪ 2.54 x 4.32 mm 22 nF 50 V ▒20 % Tolerance Z5U Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, ± 20%, Z5U, Axial Leaded | Avnet America |
Capacitor | RS Americas |
CAP, 0.022µF, 50V, 20%, Z5U | element14 |
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, � 20%, Z5U, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA105E223MAR?
Additional datasheets, footprints and schematics for SA105E223MAR are listed on our Part Details page. You can also find images and similar parts to SA105E223MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA105E223MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105E223MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA105E223MAR fall under?
The SA105E223MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA105E223MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA105E223MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA105E223MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA105E223MAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SA105E223MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA105E223MAR often in real-time on the comparison pages.
What if I can't find stock of SA105E223MAR?
You can fill out our help required form which you can use to request a quote for SA105E223MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.