Status: | Unknown |
---|---|
Series: | S89R Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 15A |
Product Range | S89R Series |
Relay Mounting | Panel |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Contact Material | - |
Impulse Relay, 24VAC | RS |
S89R5Aac1-24=Solenoid Assembly/Te Connectivity/Potter-Brumfield |Potter&brumfield Te Connectivity S89R5AAC1-24 | Newark Electronics |
TYCO P&B BISTABLE, IMPULSE RELDiscontinued 8/7/2018 | Relay Specialties |
Relay, General Purpose Latching | Carlton-Bates |
Where can I find additional details, specifications and documents for a S89R5AAC1-24?
Additional datasheets, footprints and schematics for S89R5AAC1-24 are listed on our Part Details page. You can also find images and similar parts to S89R5AAC1-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S89R5AAC1-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S89R5AAC1-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S89R5AAC1-24 fall under?
The S89R5AAC1-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to S89R5AAC1-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S89R5AAC1-24 you can contact the distributor directly for product support, shipping queries etc.
Is the S89R5AAC1-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S89R5AAC1-24 have stock available?
Authorised distributors including RS, Newark Electronics, Relay Specialties and Carlton-Bates have stock available or on a lead time for S89R5AAC1-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S89R5AAC1-24 often in real-time on the comparison pages.
What if I can't find stock of S89R5AAC1-24?
You can fill out our help required form which you can use to request a quote for S89R5AAC1-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.