Status: | Unknown |
---|---|
Series: | S4PB, S4PD, S4PG, S4PJ, S4PK, S4PM |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
387
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
387
in stock
|
Buy Now | |
element14
from US$0.17
|
387
in stock
|
Buy Now | |
Avnet Asia
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S4PB, S4PD, S4PG, S4PJ, S4PK, S4PM |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, Single, 600V, To-277A-3 Rohs Compliant: Yes |Vishay S4PJ-M3/86A | Newark Electronics |
RECTIFIER, SINGLE, 600V, TO-277A-3 | element14 |
Diode Switching 600V 4A 3-Pin SMPC T/R | Avnet Asia |
600V, 4A, 2500ns, 3-Pin(2+Tab) SMPC T/R. | Future Electronics |
4.0A 600V STD TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a S4PJ-M3/86A?
Additional datasheets, footprints and schematics for S4PJ-M3/86A are listed on our Part Details page. You can also find images and similar parts to S4PJ-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4PJ-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4PJ-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4PJ-M3/86A fall under?
The S4PJ-M3/86A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S4PJ-M3/86A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4PJ-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the S4PJ-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4PJ-M3/86A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for S4PJ-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4PJ-M3/86A often in real-time on the comparison pages.
What if I can't find stock of S4PJ-M3/86A?
You can fill out our help required form which you can use to request a quote for S4PJ-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.