Status: | Unknown |
---|---|
Series: | S2M-E Series |
RoHS: | Unknown |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0461
|
42,750
in stock
|
Buy Now | |
Avnet America
from US$0.0393
|
79,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0440
|
45,750
in stock
|
Buy Now | |
RS
from US$0.10
|
22,630
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,505
in stock
|
Buy Now | |
element14
from US$0.09
|
3,417
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,417
in stock
|
Buy Now | |
Chip One Stop
from US$0.0464
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
24
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin, 2Pins |
Product Range | S2M-E Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AA |
Current Ifsm | 50A |
Diode Type | Standard Recovery |
External Depth | 4mm |
External Length / Height | 3mm |
External Width | 6mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 700V |
Reverse Recovery Time trr Typ | 2µs |
Termination Type | Surface Mount Device |
S2M Series 1.5 A 1000 V Surface Mount Glass Passivated Rectifier - DO-214AA | Future Electronics |
Diode Switching 1KV 1.5A 2-Pin SMB T/R | Avnet America |
1.5A 1KV STD DO214AA | TTI Europe |
S2M-E3 | RS |
Diode, Rectifier, Standard, Vr 1000V, If 1.5A, Pkg DO-214AA (SMB),Vf 1.15V, Trr 2us | General Semiconductor / Vishay S2M-E3/52T | RS Americas |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE, STANDARD, 1.5A, 1000V, SMD | element14 |
Vishay Glass Passivated Rectifier 1kV 1.5A DO-214AA | Distrelec |
Standard Power Diode, Single, 1 Kv, 1.5 A, 1.15 V, 2 S, 50 A Rohs Compliant: Yes |Vishay S2M-E3/52T | Newark Electronics |
Where can I find additional details, specifications and documents for a S2M-E3/52T?
Additional datasheets, footprints and schematics for S2M-E3/52T are listed on our Part Details page. You can also find images and similar parts to S2M-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2M-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2M-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2M-E3/52T fall under?
The S2M-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S2M-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2M-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the S2M-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2M-E3/52T have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, RS and RS Americas have stock available or on a lead time for S2M-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2M-E3/52T often in real-time on the comparison pages.
What if I can't find stock of S2M-E3/52T?
You can fill out our help required form which you can use to request a quote for S2M-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.