Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Rutronik
from US$0.0277
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
5,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0220
|
4,980
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,399
in stock
|
Buy Now | |
element14
from US$0.0382
|
3,399
in stock
|
Buy Now | |
Farnell
from US$0.06
|
3,399
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,440
in stock
|
Buy Now | |
Conrad
from US$0.09
|
309
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High-Current Capability, 2 A Rated |
Fast Response: 2 μs Trr |
Low-Forward Voltage Drop, 1.15 V VF Max at 2 A |
High-Surge Current Capability, 50 A2s IFSM |
Glass Passivated Junction |
UL Certified, UL #E258596 |
• NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
Power Supplies |
Bypass Diodes |
End Products |
---|
AC to DC Rectification |
Description | S2J |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 2 |
trr Max (ns) | 2000 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.001 |
Package Type | SMB |
S2J Series 600 V 2 A Surface Mount Glass Passivated Rectifier - DO-214AA | Future Electronics |
Diode Switching 600V 2A 2-Pin DO-214AA T/R | EBV Elektronik |
Diode, Fairchild, S2J | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 20 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1.5A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.725 W |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 1.5 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | S2J Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins, 2 Pin |
Product Range | S2J Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AA |
Av Current If | 2A |
Current If @ Vf | 2A |
Current Ifsm | 50A |
Current Ir Max | 5µA |
Current Temperature | 25°C |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Forward Current If Max | 2mA |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 2A |
RMS Input Voltage | 420V |
Reverse Recovery Time trr Typ | 2µs |
SMD Marking | S2J |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 60A |
RoHS Compliant | Yes |
Rectifier, Single, 2A, 600V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 2A, 600V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a S2J?
Additional datasheets, footprints and schematics for S2J are listed on our Part Details page. You can also find images and similar parts to S2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2J fall under?
The S2J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S2J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2J you can contact the distributor directly for product support, shipping queries etc.
Is the S2J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S2J have stock available?
Authorised distributors including Rutronik, Future Electronics, Distrelec, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for S2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2J often in real-time on the comparison pages.
What if I can't find stock of S2J?
You can fill out our help required form which you can use to request a quote for S2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.