Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
RS
from US$95.51
|
75
in stock
|
Buy Now | |
Rutronik
from US$0.0277
|
51,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0226
|
12,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
5,092
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,969
in stock
|
Buy Now | |
element14
from US$0.10
|
2,836
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,836
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
754
in stock
|
Buy Now | |
Heilind Electronics
from US$561.04
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$5.32
|
-
|
Buy Now |
High-Current Capability, 2 A Rated |
Fast Response: 2 μs Trr |
Low-Forward Voltage Drop, 1.15 V VF Max at 2 A |
High-Surge Current Capability, 50 A2s IFSM |
Glass Passivated Junction |
UL Certified, UL #E258596 |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
• Power Supplies |
Bypass Diodes |
End Products |
---|
AC to DC Rectification |
Description | S2A |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 2 |
trr Max (ns) | 2000 |
VRRM Max (V) | 50 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.001 |
Package Type | SMB |
Repetitive Peak Reverse Voltage:50V | Newark Electronics |
Diode Switching 50V 2A 2-Pin DO-214AA T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 20 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1.5A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.725 W |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 1.5 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 50 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
S Series SPDT On-None-On Solder Lug Medium Capacity Standard Toggle Switch | Future Electronics |
Status: | Unknown |
---|---|
Series: | S2A Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Product Range | S2A Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AA |
Current If @ Vf | 2A |
Current Ifsm | 50A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 60A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S2A?
Additional datasheets, footprints and schematics for S2A are listed on our Part Details page. You can also find images and similar parts to S2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2A fall under?
The S2A is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S2A when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2A you can contact the distributor directly for product support, shipping queries etc.
Is the S2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S2A have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for S2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2A often in real-time on the comparison pages.
What if I can't find stock of S2A?
You can fill out our help required form which you can use to request a quote for S2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.