Status: | Unknown |
---|---|
Series: | S1A, S1B, S1D, S1G, S1J, S1K, S1M |
RoHS: | Unknown |
Prices starting from US$0.0201
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0334
|
2,428,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0314
|
1,267,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0250
|
440,150
in stock
|
Buy Now | |
Avnet America
from US$0.0201
|
314,700
in stock
|
Buy Now | |
element14
from US$0.0493
|
67,160
in stock
|
Buy Now | |
Farnell
from US$0.0483
|
67,160
in stock
|
Buy Now | |
RS
from US$0.12
|
7,700
in stock
|
Buy Now | |
RS Americas
from US$0.0490
|
7,190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0292
|
6,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,548
in stock
|
Buy Now | |
EBV Elektronik
-
|
55,800
in stock
|
Buy Now | |
Rutronik
from US$0.0281
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1A, S1B, S1D, S1G, S1J, S1K, S1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
S1G Series 1 A 400 V Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
1.0A 400V STD DO214AC | TTI Europe |
Diode Standard Recovery Rectifier 400V 1A 2-Pin DO-214AC T/R | Avnet America |
DIODE, STANDARD, 1A, 400V, SMD | element14 |
Diode Standard Rectifier 1A 400V SMA | RS |
Diode Gen Purp 400V 1A Do214Ac | General Semiconductor / Vishay S1G-E3/61T | RS Americas |
Diode: rectifying | Transfer Multisort Elektronik |
Standard Diode, 1A, 400V, Do-214Ac | Newark Electronics |
DIODE 1A 400V SMA | Rutronik |
Vishay Glass Passivated Rectifier 400V 1A DO-214AC | Distrelec |
Where can I find additional details, specifications and documents for a S1G-E3/61T?
Additional datasheets, footprints and schematics for S1G-E3/61T are listed on our Part Details page. You can also find images and similar parts to S1G-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1G-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1G-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1G-E3/61T fall under?
The S1G-E3/61T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1G-E3/61T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1G-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the S1G-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1G-E3/61T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, Avnet America and element14 have stock available or on a lead time for S1G-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1G-E3/61T often in real-time on the comparison pages.
What if I can't find stock of S1G-E3/61T?
You can fill out our help required form which you can use to request a quote for S1G-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.