Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,665
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
23,360
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,665
in stock
|
Buy Now | |
element14
from US$0.29
|
1,665
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage(1.5V) drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323T |
---|---|
JEITA Package | SC-113A |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -12 |
Drain Current ID[A] | -3 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.072 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.039 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 28 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.072 |
Total gate charge Qg[nC] | 18 |
Power Dissipation (PD)[W] | 0.8 |
Drive Voltage[V] | -1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RZF030P01 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P Channel, 12V, 3A, Tumt3 | Newark Electronics |
MOSFET, P-CH, 12V, 3A, TUMT3 | element14 |
RZF030P01 Series 12 V 3 A 18 nC Surface Mount P-Channel Mosfet - TUMT-3 | Future Electronics |
Trans MOSFET P-CH 12V 3A 3-Pin TUMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a RZF030P01TL?
Additional datasheets, footprints and schematics for RZF030P01TL are listed on our Part Details page. You can also find images and similar parts to RZF030P01TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZF030P01TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZF030P01TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZF030P01TL fall under?
The RZF030P01TL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RZF030P01TL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZF030P01TL you can contact the distributor directly for product support, shipping queries etc.
Is the RZF030P01TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RZF030P01TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RZF030P01TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZF030P01TL often in real-time on the comparison pages.
What if I can't find stock of RZF030P01TL?
You can fill out our help required form which you can use to request a quote for RZF030P01TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.