Status: | Unknown |
---|---|
Series: | RURG3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 325A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247 |
No. of Pins | 2 Pin, 2Pins |
Product Range | RURG3 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifrm | 70A |
Current Ifsm | 325A |
Diode Type | Soft Recovery |
Forward Voltage | 1.5V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 55ns |
Termination Type | Through Hole |
DIODE, SOFT, 30A | Farnell |
RURG3060 30 A 600 V 60 ns Flange Mount Ultrafast Diode - TO-247-2 | Future Electronics |
Rectifier diode,RURG3060 30A 600V | RS |
Fast/Ultrafast Power Diode, Soft, Single, 600 V, 30 A, 1.5 V, 60 Ns, 325 A Rohs Compliant: Yes |Onsemi RURG3060 | Newark Electronics |
Where can I find additional details, specifications and documents for a RURG3060?
Additional datasheets, footprints and schematics for RURG3060 are listed on our Part Details page. You can also find images and similar parts to RURG3060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RURG3060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RURG3060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RURG3060 fall under?
The RURG3060 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RURG3060 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RURG3060 you can contact the distributor directly for product support, shipping queries etc.
Is the RURG3060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RURG3060 have stock available?
Authorised distributors including Farnell, element14, Future Electronics, RS and Newark Electronics have stock available or on a lead time for RURG3060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RURG3060 often in real-time on the comparison pages.
What if I can't find stock of RURG3060?
You can fill out our help required form which you can use to request a quote for RURG3060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.