Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
11,930
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
1,057
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage(1.5V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 3.5 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.066 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.038 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 31 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.066 |
Total gate charge Qg[nC] | 5.7 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | 1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RUL035N02 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 20V, 3.5A, Tumt | Newark Electronics |
RUL035N02 Series 20 V 43 mOhm 3.5 A SMT N-Channel Power Mosfet - TUMT-6 | Future Electronics |
Trans MOSFET N-CH 20V 3.5A 6-Pin TUMT T/R | Avnet America |
MOSFET, N-CH, 20V, 3.5A, TUMT | element14 |
Where can I find additional details, specifications and documents for a RUL035N02TR?
Additional datasheets, footprints and schematics for RUL035N02TR are listed on our Part Details page. You can also find images and similar parts to RUL035N02TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUL035N02TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUL035N02TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUL035N02TR fall under?
The RUL035N02TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RUL035N02TR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUL035N02TR you can contact the distributor directly for product support, shipping queries etc.
Is the RUL035N02TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RUL035N02TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RUL035N02TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUL035N02TR often in real-time on the comparison pages.
What if I can't find stock of RUL035N02TR?
You can fill out our help required form which you can use to request a quote for RUL035N02TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.