Status: | Unknown |
---|---|
Series: | PolySwitch RUEF Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.48
|
22,618
in stock
|
Buy Now | |
RS
from US$0.80
|
3,230
in stock
|
Buy Now | |
element14
from US$0.54
|
1,372
in stock
|
Buy Now | |
Farnell
from US$0.54
|
1,372
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.68
|
420
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RUEF Series |
Holding Current | 9A |
Tripping Current | 18A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Carrying Current Max | 100A |
External Depth | 3mm |
External Length / Height | 29.7mm |
External Width | 24.1mm |
Flammability Rating | UL94V-0 |
Holding Current Max Ih | 9A |
Initial Resistance Max | 0.02ohm |
Initial Resistance Min | 0.005ohm |
Lead Diameter | 0.51mm |
Lead Length | 7.6mm |
Lead Spacing | 10.2mm |
Operating Voltage | 30V |
PTC Fuse Case Style | Radial Leaded |
Reset Time | 20s |
Surface Tripped Temperature Max | 125°C |
Thermistor Type | PTC Resettable Fuse |
PTC Resettable Fuse 100A 20s 30V 5mOhm 2-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RUEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RUEF Series |
Holding Current | 9A |
Tripping Current | 18A |
Voltage Rating | 30V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
RUEF Series 30 V 9 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
Fuse resettable RUEF radial 9A 30V | RS |
FUSE, RESETTABLE PTC, 30V, 9A, TH | element14 |
Fuse, Ptc Reset, 30V, 9A, Radial | Newark Electronics |
PolySwitch Resettable Device 30V 9A | Schukat Electronic |
Littelfuse Radial Resettable Fuse 18A 10mOhm | Distrelec |
Where can I find additional details, specifications and documents for a RUEF900?
Additional datasheets, footprints and schematics for RUEF900 are listed on our Part Details page. You can also find images and similar parts to RUEF900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUEF900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUEF900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUEF900 fall under?
The RUEF900 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RUEF900 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUEF900 you can contact the distributor directly for product support, shipping queries etc.
Is the RUEF900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUEF900 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for RUEF900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUEF900 often in real-time on the comparison pages.
What if I can't find stock of RUEF900?
You can fill out our help required form which you can use to request a quote for RUEF900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.