RUEF300K-2 Fuses & Circuit Protection by TE Connectivity

RESETTABLE FUSE PTC 30V 3A RADIAL

Status: Unknown
Series: PolySwitch Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.26
2,300
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Holding Current 3A
Tripping Current 6A
Initial Resistance Max 0.05ohm
Operating Voltage 30VDC
PTC Fuse Case Style Radial Leaded
Packaging Cut Tape
Product Range PolySwitch Series

Alternative Descriptions

PTC Resettable Fuse 100A 30V T/R | Avnet America


RUEF300K-2 Thermistors by Littelfuse

RESETTABLE FUSE, PTC, 30V, 3A, RADIAL

Status: Unknown
Series: PolySwitch RUEF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range PolySwitch RUEF Series
Voltage Rating 30VDC
Holding Current 3A
Tripping Current 6A
Time to Trip 10.8s
Fuse Shape Rectangular
Current Rating Max 100A
Lead Spacing 5.8mm
RoHS Compliant Yes

Alternative Descriptions

Resettable Fuse, Ptc, 30V, 3A, Radial | Newark Electronics
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RUEF300K-2?

Additional datasheets, footprints and schematics for RUEF300K-2 are listed on our Part Details page. You can also find images and similar parts to RUEF300K-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RUEF300K-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUEF300K-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RUEF300K-2 fall under?

The RUEF300K-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to RUEF300K-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RUEF300K-2 you can contact the distributor directly for product support, shipping queries etc.

Is the RUEF300K-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RUEF300K-2 have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for RUEF300K-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RUEF300K-2 often in real-time on the comparison pages.

What if I can't find stock of RUEF300K-2?

You can fill out our help required form which you can use to request a quote for RUEF300K-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay