Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
17
in stock
|
Buy Now | |
element14
from US$0.36
|
17
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 45V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 1W |
Transistor Case Style | TSMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Ciss Typ | 200pF |
Current Id Max | 2A |
Fall Time tf | 11ns |
Pin Configuration | 1(G) 2(S) 3(D) |
Pulse Current Idm | 8A |
Rise Time | 16ns |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 45V |
Voltage Vgs Max | 12V |
Voltage Vgs Rds on Measurement | 2.5V |
Voltage Vgs th Max | 1.5V |
Voltage Vgs th Min | 500mV |
Mosfet, N Channel, 45V, 2A, Tsmt3 | Newark Electronics |
MOSFET, N, VGS=2.5V | element14 |
N-CHAN-FET VGSon2,5V 2A TSMT3 | Rutronik |
RTR020N05 Series N-Channel 45 V 180 mOhm 1 W Surface Mount Mosfet - TSMT-3 | Future Electronics |
Trans MOSFET N-CH 45V 2A 3-Pin TSMT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RTR020N05TL?
Additional datasheets, footprints and schematics for RTR020N05TL are listed on our Part Details page. You can also find images and similar parts to RTR020N05TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTR020N05TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTR020N05TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTR020N05TL fall under?
The RTR020N05TL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTR020N05TL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTR020N05TL you can contact the distributor directly for product support, shipping queries etc.
Is the RTR020N05TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTR020N05TL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for RTR020N05TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTR020N05TL often in real-time on the comparison pages.
What if I can't find stock of RTR020N05TL?
You can fill out our help required form which you can use to request a quote for RTR020N05TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.