Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -200mA |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 150mW |
Transistor Case Style | VMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
P-Channel 0.15 W -20 V 1.5 Ohm Surface Mount Small Signal MosFet - VMT-3 | Future Electronics |
Trans MOSFET P-CH 20V 0.2A 3-Pin VMT T/R | Avnet America |
MOSFET, P-CH, 20V, 0.2A, VMT3 | element14 |
Mosfet, P Channel, 20V, 0.2A, Vmt3 | Newark Electronics |
Where can I find additional details, specifications and documents for a RTM002P02T2L?
Additional datasheets, footprints and schematics for RTM002P02T2L are listed on our Part Details page. You can also find images and similar parts to RTM002P02T2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM002P02T2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM002P02T2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM002P02T2L fall under?
The RTM002P02T2L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTM002P02T2L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM002P02T2L you can contact the distributor directly for product support, shipping queries etc.
Is the RTM002P02T2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM002P02T2L have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for RTM002P02T2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM002P02T2L often in real-time on the comparison pages.
What if I can't find stock of RTM002P02T2L?
You can fill out our help required form which you can use to request a quote for RTM002P02T2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.