Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
2.5V-drive type |
Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323T |
---|---|
JEITA Package | SC-113A |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 2.5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.07 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.05 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.048 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.07 |
Total gate charge Qg[nC] | 3.7 |
Power Dissipation (PD)[W] | 0.8 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RTF025N03FRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET Transistor N-Channel 2.5V Drive 2.5A 3-Pin TUMT T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 30V, 2.5A, TUMT3 | Farnell |
Where can I find additional details, specifications and documents for a RTF025N03FRATL?
Additional datasheets, footprints and schematics for RTF025N03FRATL are listed on our Part Details page. You can also find images and similar parts to RTF025N03FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTF025N03FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTF025N03FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTF025N03FRATL fall under?
The RTF025N03FRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTF025N03FRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTF025N03FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RTF025N03FRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RTF025N03FRATL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for RTF025N03FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTF025N03FRATL often in real-time on the comparison pages.
What if I can't find stock of RTF025N03FRATL?
You can fill out our help required form which you can use to request a quote for RTF025N03FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.