Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
5,542
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
5,542
in stock
|
Buy Now | |
element14
from US$0.31
|
5,542
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2A |
Drain Source Voltage Vds | -45V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 1W |
Transistor Case Style | TSMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor MOSFET P-CH 45V 2A 3-Pin TSMT Emboss T/R | Avnet Asia |
Mosfet, P-Ch, -45V,-2A, Tsmt-3 | Newark Electronics |
MOSFET, P-CH, -45V,-2A, TSMT-3 | element14 |
Trans MOSFET P-CH 3-Pin TSMT T/R | Future Electronics |
Where can I find additional details, specifications and documents for a RSR020P05FRATL?
Additional datasheets, footprints and schematics for RSR020P05FRATL are listed on our Part Details page. You can also find images and similar parts to RSR020P05FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSR020P05FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSR020P05FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSR020P05FRATL fall under?
The RSR020P05FRATL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSR020P05FRATL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSR020P05FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RSR020P05FRATL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSR020P05FRATL have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RSR020P05FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSR020P05FRATL often in real-time on the comparison pages.
What if I can't find stock of RSR020P05FRATL?
You can fill out our help required form which you can use to request a quote for RSR020P05FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.