Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.5A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.35ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | TSMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, P-Ch, -100V, -1.5A, Tsmt | Newark Electronics |
100V, 1.5A, 470 mOhms, TSOP-6 Package | Future Electronics |
MOSFET, P-CH, -100V, -1.5A, TSMT | element14 |
Trans MOSFET P-CH 100V 1.5A 6-Pin TSMT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RSQ015P10TR?
Additional datasheets, footprints and schematics for RSQ015P10TR are listed on our Part Details page. You can also find images and similar parts to RSQ015P10TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSQ015P10TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSQ015P10TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSQ015P10TR fall under?
The RSQ015P10TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSQ015P10TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSQ015P10TR you can contact the distributor directly for product support, shipping queries etc.
Is the RSQ015P10TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSQ015P10TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for RSQ015P10TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSQ015P10TR often in real-time on the comparison pages.
What if I can't find stock of RSQ015P10TR?
You can fill out our help required form which you can use to request a quote for RSQ015P10TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.