Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
240
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
128,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
28,965
in stock
|
Buy Now | |
element14
from US$0.08
|
28,965
in stock
|
Buy Now | |
Farnell
from US$0.07
|
28,965
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
7,100
in stock
|
Buy Now | |
Rutronik
from US$0.0478
|
-
|
Buy Now | |
Future Electronics
from US$0.0451
|
-
|
Buy Now | |
Avnet America
from US$0.0351
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
2.5V-drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 0.25 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3 |
RDS(on)[Ω] VGS=4V(Typ.) | 2.3 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.1 |
RDS(on)[Ω] VGS=10V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
RSM002N06 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 60V, 0.25A, Vmt | Newark Electronics |
MOSFET, N-CH, 60V, 0.25A, VMT | element14 |
MOSFET,N-channel,60V,250mA,SOT723 | RS |
P-CH 60V 0,25A 2400mOhm SOT-723 | Rutronik |
RSM002N06 Series N-Channel 60 V 2.4 Ohm 200 mW Surface Mount Mosfet - VMT-3 | Future Electronics |
Trans MOSFET N-CH 60V 0.25A 3-Pin VMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSM002N06T2L?
Additional datasheets, footprints and schematics for RSM002N06T2L are listed on our Part Details page. You can also find images and similar parts to RSM002N06T2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSM002N06T2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSM002N06T2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSM002N06T2L fall under?
The RSM002N06T2L is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSM002N06T2L when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSM002N06T2L you can contact the distributor directly for product support, shipping queries etc.
Is the RSM002N06T2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSM002N06T2L have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RSM002N06T2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSM002N06T2L often in real-time on the comparison pages.
What if I can't find stock of RSM002N06T2L?
You can fill out our help required form which you can use to request a quote for RSM002N06T2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.