Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
9,945
in stock
|
Buy Now | |
element14
from US$0.17
|
9,945
in stock
|
Buy Now | |
Farnell
from US$0.16
|
9,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
9,568
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
5,400
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4V-drive type |
Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323T |
---|---|
JEITA Package | SC-113A |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 1.5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.255 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.24 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.21 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.255 |
Total gate charge Qg[nC] | 2 |
Power Dissipation (PD)[W] | 0.8 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RSF015N06 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 60V, 1.5A, Tumt | Newark Electronics |
MOSFET, N-CH, 60V, 1.5A, TUMT | element14 |
N-CH 60V 1.5A 290mOhm SOT-323T | Rutronik |
MOSFET,N-channel,60V,1.5A,SOT323T | RS |
4V Drive Pch MOSFET | Future Electronics |
Trans MOSFET N-CH 60V ±1.5A 3-Pin SOT-323T T/R | Avnet America |
Trans MOSFET N-CH 60V �1.5A 3-Pin SOT-323T T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RSF015N06TL?
Additional datasheets, footprints and schematics for RSF015N06TL are listed on our Part Details page. You can also find images and similar parts to RSF015N06TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSF015N06TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSF015N06TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSF015N06TL fall under?
The RSF015N06TL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSF015N06TL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSF015N06TL you can contact the distributor directly for product support, shipping queries etc.
Is the RSF015N06TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSF015N06TL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for RSF015N06TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSF015N06TL often in real-time on the comparison pages.
What if I can't find stock of RSF015N06TL?
You can fill out our help required form which you can use to request a quote for RSF015N06TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.