Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.9 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Maximum Peak Forward Surge Current IFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 400 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 400 V |
Reverse Recovery Time trr (ns) | 150 ns |
TotalCapacitance CT (pF) | 50 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 100A |
Diode Type | Fast Recovery |
External Depth | 2.62mm |
External Length / Height | 6.22mm |
External Width | 7.11mm |
Forward Current If Max | 3A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 50°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 150ns |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 3A, 400V, DO-214AB | element14 |
Where can I find additional details, specifications and documents for a RS3G?
Additional datasheets, footprints and schematics for RS3G are listed on our Part Details page. You can also find images and similar parts to RS3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3G fall under?
The RS3G is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS3G when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3G you can contact the distributor directly for product support, shipping queries etc.
Is the RS3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for RS3G have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for RS3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3G often in real-time on the comparison pages.
What if I can't find stock of RS3G?
You can fill out our help required form which you can use to request a quote for RS3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.