Status: | Unknown |
---|---|
Series: | RS3A, RS3B, RS3D, RS3G, RS3J, RS3K |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Avnet America
from US$0.12
|
5,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
RS3A, RS3B, RS3D, RS3G, RS3J, RS3K |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Switching 200V 3A 2-Pin SMC T/R | Avnet America |
Fast Switch Diode, 3A 200V Do-214Ab | Newark Electronics |
RS3D Series 200 V 3 A 150 ns Surface Mount Fast Switching Rectifier - DO-214AB | Future Electronics |
RS3D-E3/57T, SMT Switching Diode, 200V 3A, 150ns, 2-Pin DO-214AB | General Semiconductor / Vishay RS3D-E3/57T | RS Americas |
FAST SWITCH DIODE, 3A 200V DO-214AB | element14 |
3.0A 200V FS DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a RS3D-E3/57T?
Additional datasheets, footprints and schematics for RS3D-E3/57T are listed on our Part Details page. You can also find images and similar parts to RS3D-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3D-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3D-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3D-E3/57T fall under?
The RS3D-E3/57T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS3D-E3/57T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3D-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the RS3D-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3D-E3/57T have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RS3D-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3D-E3/57T often in real-time on the comparison pages.
What if I can't find stock of RS3D-E3/57T?
You can fill out our help required form which you can use to request a quote for RS3D-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.