Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.95 W |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 1.5 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 800 V |
Reverse Recovery Time trr (ns) | 500 ns |
TotalCapacitance CT (pF) | 30 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RS2K?
Additional datasheets, footprints and schematics for RS2K are listed on our Part Details page. You can also find images and similar parts to RS2K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS2K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS2K fall under?
The RS2K is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS2K when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS2K you can contact the distributor directly for product support, shipping queries etc.
Is the RS2K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for RS2K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for RS2K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS2K often in real-time on the comparison pages.
What if I can't find stock of RS2K?
You can fill out our help required form which you can use to request a quote for RS2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.