Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
14,019
in stock
|
Buy Now | |
element14
from US$0.08
|
14,019
in stock
|
Buy Now | |
Farnell
from US$0.05
|
14,019
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
7,841
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
819
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass passivated junction. |
For surface mounted applications. |
Built in strain relief, ideal for automated placement. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RS1A |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 150 |
VRRM Max (V) | 50 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Fairchild, RS1A | RS |
RS1A Series 50 V 1 A 150 ns Surface Mount Fast Rectifier - DO214AC | Future Electronics |
Diode Switching 50V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.3 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 50 V |
Reverse Recovery Time trr (ns) | 150 ns |
TotalCapacitance CT (pF) | 15 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Ir Max | 5µA |
Diode Type | Fast Recovery |
External Depth | 1.58mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Flammability Rating | UL94V-0 |
Forward Current If Max | 1A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 1A |
Reverse Voltage Vr Max | 50V |
SMD Marking | RS1A |
Termination Type | Surface Mount Device |
Weight | 0.000068kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RS1A?
Additional datasheets, footprints and schematics for RS1A are listed on our Part Details page. You can also find images and similar parts to RS1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1A fall under?
The RS1A is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS1A when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1A you can contact the distributor directly for product support, shipping queries etc.
Is the RS1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RS1A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for RS1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1A often in real-time on the comparison pages.
What if I can't find stock of RS1A?
You can fill out our help required form which you can use to request a quote for RS1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.