Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
3,945
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
1,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4V-drive type |
Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Applications | Power Supply |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -3.5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.058 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.052 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.036 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.058 |
Total gate charge Qg[nC] | 8 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RRL035P03 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -30V, -3.5A, Tumt-6 | Newark Electronics |
Single P-Channel -30 V 81 mOhm 8 nC 1 W Silicon Mosfet - TUMT-6 | Future Electronics |
Trans MOSFET P-CH 30V 3.5A 6-Pin TUMT T/R | Avnet America |
MOSFET, P-CH, -30V, -3.5A, TUMT-6 | element14 |
Where can I find additional details, specifications and documents for a RRL035P03TR?
Additional datasheets, footprints and schematics for RRL035P03TR are listed on our Part Details page. You can also find images and similar parts to RRL035P03TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRL035P03TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRL035P03TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRL035P03TR fall under?
The RRL035P03TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RRL035P03TR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRL035P03TR you can contact the distributor directly for product support, shipping queries etc.
Is the RRL035P03TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RRL035P03TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RRL035P03TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRL035P03TR often in real-time on the comparison pages.
What if I can't find stock of RRL035P03TR?
You can fill out our help required form which you can use to request a quote for RRL035P03TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.