Status: | Unknown |
---|---|
Series: | LoRa Series |
RoHS: | Unknown |
Prices starting from US$12.30
RF Modulation | FSK GFSK |
---|---|
Data Rate Max | 10.937Kbps |
Frequency Max | 868MHz |
Sensitivity dBm | -146dBm |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Transmit Power | 14dBm |
Module Interface | I2C SPI UART |
Supply Current | 32.9mA |
RF Transceiver Applications | Automatic Meter Reading Wireless Sensor Networks Home and Building Automation |
Product Range | LoRa Series |
SVHC | No SVHC (15-Jan-2018) |
Lora Transceiver Module 868Mhz 47 Module 27X18X3.1Mm Tray Rohs Compliant: Yes |Microchip RN2483A-I/RM103 | Newark Electronics |
RN2483: 3.6 V 300kbps Low-Power Long Range LoRa« Technology Transceiver Module | Future Electronics |
RF Transceiver Module RF Transceiver Module FSK/GFSK/LoRa 434.79/870MHz 2.1 to 3.6V SMD Tray | Avnet America |
LORA | Richardson RFPD |
Where can I find additional details, specifications and documents for a RN2483A-I/RM103?
Additional datasheets, footprints and schematics for RN2483A-I/RM103 are listed on our Part Details page. You can also find images and similar parts to RN2483A-I/RM103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN2483A-I/RM103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN2483A-I/RM103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN2483A-I/RM103 fall under?
The RN2483A-I/RM103 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RN2483A-I/RM103 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN2483A-I/RM103 you can contact the distributor directly for product support, shipping queries etc.
Is the RN2483A-I/RM103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN2483A-I/RM103 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for RN2483A-I/RM103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN2483A-I/RM103 often in real-time on the comparison pages.
What if I can't find stock of RN2483A-I/RM103?
You can fill out our help required form which you can use to request a quote for RN2483A-I/RM103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.