Status: | Unknown |
---|---|
Series: | RMB6S Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
17,560
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,996
in stock
|
Buy Now | |
element14
from US$0.24
|
1,996
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,996
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 500mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | RMB6S Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 0.5µA |
Diode Mounting Type | SMD |
External Depth | 2.7mm |
External Length / Height | 6.9mm |
External Width | 4.9mm |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 420V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | TO-269AA |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bridge rectifier 0.8A 600V MBS | RS |
SMD Bridge Rect. 0,5A 420V(RMS) | Schukat Electronic |
Bridge Rectifier, 600V, 0.8A, To-269Aa Rohs Compliant: Yes |Taiwan Semiconductor RMB6S | Newark Electronics |
BRIDGE RECTIFIER, 600V, 0.8A, TO-269AA | element14 |
Bridge Rectifier, RMBx Series, Single Phase, 600 V, 500 mA, SMD, 4 Pins, 1 V | Avnet Asia |
Where can I find additional details, specifications and documents for a RMB6S?
Additional datasheets, footprints and schematics for RMB6S are listed on our Part Details page. You can also find images and similar parts to RMB6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMB6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMB6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMB6S fall under?
The RMB6S is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RMB6S when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMB6S you can contact the distributor directly for product support, shipping queries etc.
Is the RMB6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMB6S have stock available?
Authorised distributors including RS, Future Electronics, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for RMB6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMB6S often in real-time on the comparison pages.
What if I can't find stock of RMB6S?
You can fill out our help required form which you can use to request a quote for RMB6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.