Status: | Unknown |
---|---|
Series: | RMB2S, RMB4S |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
3,414
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
3,414
in stock
|
Buy Now | |
element14
from US$0.38
|
3,414
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Saves space on printed circuit boards |
Ideal for automated placement |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for power supply, lighting ballaster, battery charger, home appliances, office equipment, and telecommunication applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
RMB2S, RMB4S |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Bridge Rectifier, 0.5A, Surface Mount- Smd | Newark Electronics |
BRIDGE RECTIFIER, 0.5A, SMD | element14 |
RMB4S Series 400V 30 A Miniature Glass Passivated Fast Recovery Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 400V 0.8A 4-Pin TO-269AA Tube | Avnet America |
.5A 400V BR TO269AA | TTI Europe |
Where can I find additional details, specifications and documents for a RMB4S-E3/45?
Additional datasheets, footprints and schematics for RMB4S-E3/45 are listed on our Part Details page. You can also find images and similar parts to RMB4S-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMB4S-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMB4S-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMB4S-E3/45 fall under?
The RMB4S-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RMB4S-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMB4S-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the RMB4S-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMB4S-E3/45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RMB4S-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMB4S-E3/45 often in real-time on the comparison pages.
What if I can't find stock of RMB4S-E3/45?
You can fill out our help required form which you can use to request a quote for RMB4S-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.