Status: | Unknown |
---|---|
Series: | PolySwitch RKEF Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
1,320
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
1,250
in stock
|
Buy Now | |
CoreStaff
from US$0.57
|
688
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
561
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
77
in stock
|
Buy Now | |
element14
from US$0.66
|
10
in stock
|
Buy Now | |
Farnell
from US$0.64
|
10
in stock
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RKEF Series |
Holding Current | 5A |
Tripping Current | 10A |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Carrying Current Max | 40A |
Initial Resistance Max | 0.03ohm |
Operating Voltage | 60VDC |
PTC Fuse Case Style | Radial Leaded |
Status: | Unknown |
---|---|
Series: | PolySwitch RKEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RKEF Series |
Holding Current | 5A |
Tripping Current | 10A |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
RKEF Series 60 V 5 A Radial Lead Through Hole PolySwitch Resettable PTC | Future Electronics |
Fuse, PTC, resettable, radial, 5A | RS |
Fuse, Resettable Ptc, 60V, 5A, Radial | Newark Electronics |
FUSE, RESETTABLE PTC, 60VDC, 5A, THD | element14 |
Where can I find additional details, specifications and documents for a RKEF500?
Additional datasheets, footprints and schematics for RKEF500 are listed on our Part Details page. You can also find images and similar parts to RKEF500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKEF500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKEF500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKEF500 fall under?
The RKEF500 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RKEF500 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKEF500 you can contact the distributor directly for product support, shipping queries etc.
Is the RKEF500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKEF500 have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, CoreStaff and Newark Electronics have stock available or on a lead time for RKEF500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKEF500 often in real-time on the comparison pages.
What if I can't find stock of RKEF500?
You can fill out our help required form which you can use to request a quote for RKEF500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.