Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Hyperfast recovery Trr = 50ns (@IF= 50A) |
Max Forward Voltage, VF = 2.1V (@ TC = 25°C) |
600V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Uninterruptible Power Supply |
Description | RHRG5060 |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 50 |
trr Max (ns) | 50 |
VRRM Max (V) | 600 |
VFM Max (V) | 2.1 |
IFSM Max (A) | 500 |
IR Max (mA) | 0.25 |
Package Type | TO-247-2 |
Rectifier diode,RHRG5060 50A 600V | RS |
Diode, hyperfast, 50A, 600V, low stored charge, soft recovery, TO-247, VF 2.1V | ON Semiconductor RHRG5060 | RS Americas |
Rectifier, Fast, 50A, 600V, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a RHRG5060?
Additional datasheets, footprints and schematics for RHRG5060 are listed on our Part Details page. You can also find images and similar parts to RHRG5060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHRG5060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHRG5060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHRG5060 fall under?
The RHRG5060 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RHRG5060 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHRG5060 you can contact the distributor directly for product support, shipping queries etc.
Is the RHRG5060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RHRG5060 have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for RHRG5060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHRG5060 often in real-time on the comparison pages.
What if I can't find stock of RHRG5060?
You can fill out our help required form which you can use to request a quote for RHRG5060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.