Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Glass Passivated Junction |
For surface Mounted Applications |
Low Forward Voltage Drop |
High Current Capability |
Easy Pick and Place |
High Surge Current Capability |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RGF1A |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 150 |
VRRM Max (V) | 50 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
MISCELLANEOUS MOSFETS | Farnell |
Rectifier, Single, 50V, 1A, Do-214Ac | Newark Electronics |
RGF Series 1 A 50 V Surface Mount Fast Rectifier - DO-214AC | Future Electronics |
Diode Switching 50V 1A 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a RGF1A?
Additional datasheets, footprints and schematics for RGF1A are listed on our Part Details page. You can also find images and similar parts to RGF1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGF1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGF1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGF1A fall under?
The RGF1A is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RGF1A when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGF1A you can contact the distributor directly for product support, shipping queries etc.
Is the RGF1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RGF1A have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for RGF1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGF1A often in real-time on the comparison pages.
What if I can't find stock of RGF1A?
You can fill out our help required form which you can use to request a quote for RGF1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.