Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
3,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
8,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
5,000
in stock
|
Buy Now | |
element14
from US$0.34
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.34
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
14A, 50V |
rDS(ON)= 0.100Ω |
Temperature Compensating PSPICE® Model |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
175°C Operating Temperature |
Related Literature - TB334 “Guidelines for Soldering Surface MountComponents to PC Boards” |
Applications |
---|
Lighting |
Workstation |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
Description | RFD14N05SM9A |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 14 |
PD Max (W) | 48 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 100 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 22 |
Ciss Typ (pF) | 570 |
Package Type | DPAK-3 / TO-252-3 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 14 A, 50 V, 100 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi RFD14N05SM9A | Newark Electronics |
MOSFET, N-CH, 50V, 14A, TO-252AA-3 | element14 |
MOSFET N-Channel 50V 14A DPAK | RS |
N-Channel 50 V 0.1 Ohm Surface Mount Power Mosfet TO-252AA | Future Electronics |
Trans MOSFET N-CH 50V 14A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a RFD14N05SM9A?
Additional datasheets, footprints and schematics for RFD14N05SM9A are listed on our Part Details page. You can also find images and similar parts to RFD14N05SM9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFD14N05SM9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFD14N05SM9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFD14N05SM9A fall under?
The RFD14N05SM9A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to RFD14N05SM9A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFD14N05SM9A you can contact the distributor directly for product support, shipping queries etc.
Is the RFD14N05SM9A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RFD14N05SM9A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RFD14N05SM9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFD14N05SM9A often in real-time on the comparison pages.
What if I can't find stock of RFD14N05SM9A?
You can fill out our help required form which you can use to request a quote for RFD14N05SM9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.