Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Power mold type. |
Ultra-low Reverse recovery energy. |
Configuration | C-Common |
---|---|
Package Code | TO-263S (D2PAK) |
Package(JEITA) | SC-83 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 350 |
Reverse Voltage VR[V] | 300 |
Average Rectified Forward Current IO[A] | 20 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 1.3 |
IF @ Forward Voltage [A] | 10 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 300 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x9 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RF2001NS3DFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Fast Recovery Diodes (corresponds to AEC-Q101) | Avnet America |
RECTIFIER, 20A, 350V, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a RF2001NS3DFHTL?
Additional datasheets, footprints and schematics for RF2001NS3DFHTL are listed on our Part Details page. You can also find images and similar parts to RF2001NS3DFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF2001NS3DFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF2001NS3DFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF2001NS3DFHTL fall under?
The RF2001NS3DFHTL is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF2001NS3DFHTL when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF2001NS3DFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RF2001NS3DFHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF2001NS3DFHTL have stock available?
Authorised distributors including CoreStaff, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for RF2001NS3DFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF2001NS3DFHTL often in real-time on the comparison pages.
What if I can't find stock of RF2001NS3DFHTL?
You can fill out our help required form which you can use to request a quote for RF2001NS3DFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.