Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,760
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage |
Low switching loss |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 0.7 |
IFSM[A] | 15 |
Forward Voltage VF(Max.)[V] | 0.85 |
IF @ Forward Voltage [A] | 0.7 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RF071MM2STF Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifiers 200V VR 0.7A IO SOD-123FL | Future Electronics |
Rectifier, Aec-Q101, 0.7A, 200V, Sod-123 | Newark Electronics |
Diode Superfast Recovery Diode 200V 1A 2-Pin SOD-123 T/R | Avnet America |
RECTIFIER, AEC-Q101, 0.7A, 200V, SOD-123 | Farnell |
Where can I find additional details, specifications and documents for a RF071MM2STFTR?
Additional datasheets, footprints and schematics for RF071MM2STFTR are listed on our Part Details page. You can also find images and similar parts to RF071MM2STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF071MM2STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF071MM2STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF071MM2STFTR fall under?
The RF071MM2STFTR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF071MM2STFTR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF071MM2STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RF071MM2STFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF071MM2STFTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for RF071MM2STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF071MM2STFTR often in real-time on the comparison pages.
What if I can't find stock of RF071MM2STFTR?
You can fill out our help required form which you can use to request a quote for RF071MM2STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.