Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Input Voltage | 15V |
---|---|
Output Voltage Fixed | 3.3V |
Dropout Voltage Vdo | 1.2V |
No. of Pins | 4 |
Output Current | 800mA |
Operating Temperature Range | -40°C to +85°C |
Current Rating | 0.8A |
800-mA, 15-V, linear voltage regulator | Texas Instruments |
800mA,3.3V,LDO Voltage Reg.,REG1117-3.3 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, V Reg Ldo 0.8A 3.3V, Smd, 1117 | Newark Electronics |
Where can I find additional details, specifications and documents for a REG1117-3.3?
Additional datasheets, footprints and schematics for REG1117-3.3 are listed on our Part Details page. You can also find images and similar parts to REG1117-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG1117-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG1117-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG1117-3.3 fall under?
The REG1117-3.3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG1117-3.3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG1117-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the REG1117-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG1117-3.3 have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for REG1117-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG1117-3.3 often in real-time on the comparison pages.
What if I can't find stock of REG1117-3.3?
You can fill out our help required form which you can use to request a quote for REG1117-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.