Status: | Unknown |
---|---|
Series: | REF5025 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF5025 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | VSSOP |
2.5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments |
Low-Noise Low Drift Volt.Reference VSSOP | RS |
Voltage Ref, Series, 2.5V, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF5025AIDGKT?
Additional datasheets, footprints and schematics for REF5025AIDGKT are listed on our Part Details page. You can also find images and similar parts to REF5025AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5025AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5025AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5025AIDGKT fall under?
The REF5025AIDGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF5025AIDGKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5025AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the REF5025AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF5025AIDGKT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF5025AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5025AIDGKT often in real-time on the comparison pages.
What if I can't find stock of REF5025AIDGKT?
You can fill out our help required form which you can use to request a quote for REF5025AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.