Status: | Unknown |
---|---|
Series: | REF3312 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3312 Series |
Reference Voltage | 1.25V |
Initial Accuracy | 0.15% |
Temperature Coefficient | 8ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3312 |
Input Voltage | 1.45V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 1.45V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.15% |
Reference Volts | 1.25V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Topology | Series |
1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference | Texas Instruments |
V-Ref Precision 1.25V 5mA 3-Pin SOT-23 | RS |
Voltage Ref, Series, 1.25V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF3312AIDBZT?
Additional datasheets, footprints and schematics for REF3312AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF3312AIDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3312AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3312AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3312AIDBZT fall under?
The REF3312AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3312AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3312AIDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the REF3312AIDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3312AIDBZT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF3312AIDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3312AIDBZT often in real-time on the comparison pages.
What if I can't find stock of REF3312AIDBZT?
You can fill out our help required form which you can use to request a quote for REF3312AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.