Status: | Unknown |
---|---|
Series: | REF3140 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3140 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 5.5V |
Input Voltage Min | 4.146V |
Reference Volts | 4.096V |
4-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference | Texas Instruments |
Voltage Ref, Series, 4.096V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF3140AIDBZT?
Additional datasheets, footprints and schematics for REF3140AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF3140AIDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3140AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3140AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3140AIDBZT fall under?
The REF3140AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3140AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3140AIDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the REF3140AIDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3140AIDBZT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF3140AIDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3140AIDBZT often in real-time on the comparison pages.
What if I can't find stock of REF3140AIDBZT?
You can fill out our help required form which you can use to request a quote for REF3140AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.