Status: | Unknown |
---|---|
Series: | REF3112 Series |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.43
|
2,425
in stock
|
Buy Now | |
Texas Instruments
from US$1.26
|
204,985
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
245
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.03
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
-
|
Buy Now | |
element14
from US$2.59
|
-
|
Buy Now | |
Farnell
from US$1.86
|
-
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3112 Series |
Reference Voltage | 1.25V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3112 |
Input Voltage | 1.3V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 1.3V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Voltage Tolerance | 2.5mV |
Reference Volts | 1.25V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Topology | Series |
1.25-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference | Texas Instruments |
V-Ref Precision 1.25V 10mA 3-Pin SOT-23 | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Series, 1.25V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF3112AIDBZT?
Additional datasheets, footprints and schematics for REF3112AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF3112AIDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3112AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3112AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3112AIDBZT fall under?
The REF3112AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3112AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3112AIDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the REF3112AIDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3112AIDBZT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for REF3112AIDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3112AIDBZT often in real-time on the comparison pages.
What if I can't find stock of REF3112AIDBZT?
You can fill out our help required form which you can use to request a quote for REF3112AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.