Status: | Unknown |
---|---|
Series: | REF102 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF102 Series |
Reference Voltage | 10V |
Initial Accuracy | 5mV |
Temperature Coefficient | ± 5ppm/°C |
Voltage Reference Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 102 |
Input Voltage | 11.4V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 11.4V |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 0.05% |
Reference Voltage Tolerance | 5mV |
Reference Volts | 10V |
Temperature Coeff. + | 5ppm/°C |
Termination Type | Through Hole |
Topology | Series |
Voltage Ref, Series, 10V, Dip-8 | Newark Electronics |
2.5-ppm/°C drift, 10-V precision voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a REF102BP?
Additional datasheets, footprints and schematics for REF102BP are listed on our Part Details page. You can also find images and similar parts to REF102BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF102BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF102BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF102BP fall under?
The REF102BP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF102BP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF102BP you can contact the distributor directly for product support, shipping queries etc.
Is the REF102BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF102BP have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for REF102BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF102BP often in real-time on the comparison pages.
What if I can't find stock of REF102BP?
You can fill out our help required form which you can use to request a quote for REF102BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.