Status: | Production |
---|---|
Series: | REF03 |
RoHS: | Compliant |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.80
|
No stock
|
Buy Now | |
Analog Devices
from US$1.75
|
1,371
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
633
in stock
|
Buy Now | |
element14
from US$2.44
|
327
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
140
in stock
|
Buy Now | |
Micros
from US$3.83
|
98
in stock
|
Buy Now | |
Richardson RFPD
from US$2.28
|
32
in stock
|
Buy Now |
High output accuracy: |
2.5 V output, ±0.6% maximum |
Adjustable output: ± 3% minimum |
Excellent temperature stability: |
50 ppm/°C maximum |
Low noise: 6 μVP-P typical |
High supply voltage range: |
up to 36 V maximum |
Low supply current: 1.4 mA maximum |
High load-driving capability: |
10 mA maximum |
Temperature output function |
SO-8 MARKED AS "REF03G" | Analog Devices |
Volt Ref, 2.5V, Nsoic-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 2.5V, NSOIC-8, -40 TO 85DEG C | element14 |
Series Voltage Reference, 2.5V, +/-0.6%, 50ppm/°C, -40÷85°C | Micros |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REF03GSZ?
Additional datasheets, footprints and schematics for REF03GSZ are listed on our Part Details page. You can also find images and similar parts to REF03GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF03GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF03GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF03GSZ fall under?
The REF03GSZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF03GSZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF03GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF03GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF03GSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for REF03GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF03GSZ often in real-time on the comparison pages.
What if I can't find stock of REF03GSZ?
You can fill out our help required form which you can use to request a quote for REF03GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.