Status: | Production |
---|---|
Series: | REF03 |
RoHS: | Compliant |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.29
|
44
in stock
|
Buy Now | |
Analog Devices
from US$3.48
|
10,535
in stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
173
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
169
in stock
|
Buy Now | |
element14
from US$3.47
|
114
in stock
|
Buy Now | |
Farnell
from US$3.28
|
114
in stock
|
Buy Now | |
CoreStaff
from US$2.95
|
31
in stock
|
Buy Now | |
Richardson RFPD
from US$3.21
|
-
|
Buy Now |
High output accuracy: |
2.5 V output, ±0.6% maximum |
Adjustable output: ± 3% minimum |
Excellent temperature stability: |
50 ppm/°C maximum |
Low noise: 6 μVP-P typical |
High supply voltage range: |
up to 36 V maximum |
Low supply current: 1.4 mA maximum |
High load-driving capability: |
10 mA maximum |
Temperature output function |
PRECISION LOW-COST 2.5V R | Analog Devices |
Volt Ref, 2.5V, Dip-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 2.5V, DIP-8, -40 TO 85DEG C | element14 |
REF03GPZ | RS |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REF03GPZ?
Additional datasheets, footprints and schematics for REF03GPZ are listed on our Part Details page. You can also find images and similar parts to REF03GPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF03GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF03GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF03GPZ fall under?
The REF03GPZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF03GPZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF03GPZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF03GPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF03GPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for REF03GPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF03GPZ often in real-time on the comparison pages.
What if I can't find stock of REF03GPZ?
You can fill out our help required form which you can use to request a quote for REF03GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.