Status: | Production |
---|---|
Series: | REF02 |
RoHS: | Compliant |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$4.27
|
1,124
in stock
|
Buy Now | |
element14
from US$3.68
|
949
in stock
|
Buy Now | |
Farnell
from US$3.45
|
949
in stock
|
Buy Now | |
Schukat Electronic
from US$3.59
|
313
in stock
|
Buy Now | |
Analog Devices
from US$3.48
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.03
|
221
in stock
|
Buy Now | |
Micros
from US$4.35
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$6.13
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
-
|
Buy Now | |
Richardson RFPD
from US$3.21
|
-
|
Buy Now |
Volt Ref, 5V, Dip-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 5V, DIP-8, -40 TO 85DEG C | element14 |
U-Ref/Temp Transd. 5V 0,3% DIP8 | Schukat Electronic |
+5V PREC VOLT REFERENCE/T | Analog Devices |
IC: voltage reference source | Transfer Multisort Elektronik |
Series Voltage Reference, 5V, +/-1%, 65ppm/°C, -40÷85°C | Micros |
Analog Devices REF02CPZ Precision Voltage Ref 5V IC DIP8 | Rapid Electronics |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REF02CPZ?
Additional datasheets, footprints and schematics for REF02CPZ are listed on our Part Details page. You can also find images and similar parts to REF02CPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF02CPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02CPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF02CPZ fall under?
The REF02CPZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF02CPZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF02CPZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF02CPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF02CPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Analog Devices have stock available or on a lead time for REF02CPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF02CPZ often in real-time on the comparison pages.
What if I can't find stock of REF02CPZ?
You can fill out our help required form which you can use to request a quote for REF02CPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.