Status: | Last Time Buy |
---|---|
Series: | REF01 |
RoHS: | Compliant |
High output accuracy: 10.0 V Output, ±0.3% maximum |
Adjustable output: ±3% minimum |
Excellent temperature stability: 8.5 ppm/°C maximum |
High supply voltage range: up to 36 V maximum |
Low supply current: 1.4 mA maximum |
High load-driving capability: 10 mA maximum |
Temperature output function |
Low Noise: 30 µVP-P typical |
Status: | Unknown |
---|---|
Series: | REF01 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF01 Series |
Reference Voltage | 10V |
Initial Accuracy | 100mV |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V, +10V Precision Voltage References | RS |
VOLTAGE REF, SERIES, 10V, DIP-8 | element14 |
Voltage Ref, Series, 10V, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF01CP+?
Additional datasheets, footprints and schematics for REF01CP+ are listed on our Part Details page. You can also find images and similar parts to REF01CP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF01CP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF01CP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF01CP+ fall under?
The REF01CP+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF01CP+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF01CP+ you can contact the distributor directly for product support, shipping queries etc.
Is the REF01CP+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF01CP+ have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for REF01CP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF01CP+ often in real-time on the comparison pages.
What if I can't find stock of REF01CP+?
You can fill out our help required form which you can use to request a quote for REF01CP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.