Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
No. of Positions | 3 Position, 3Ways |
Approvals / Standards | CSA UL |
IP Rating | - |
Switch Case | Metal |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 134mm |
External Length / Height | 51mm |
External Width | 68mm |
Material | Metal |
Where can I find additional details, specifications and documents for a RC-3M?
Additional datasheets, footprints and schematics for RC-3M are listed on our Part Details page. You can also find images and similar parts to RC-3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC-3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC-3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC-3M fall under?
The RC-3M is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to RC-3M when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC-3M you can contact the distributor directly for product support, shipping queries etc.
Is the RC-3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC-3M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for RC-3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC-3M often in real-time on the comparison pages.
What if I can't find stock of RC-3M?
You can fill out our help required form which you can use to request a quote for RC-3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.