Status: | Unknown |
---|---|
Series: | RBM Series |
RoHS: | Unknown |
Product Range | RBM Series |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 150mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | RBM Series |
RoHS: | Compliant |
Product Range | RBM Series |
---|---|
Switch Mounting | Surface Mount |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 150mA |
Switch Construction | Sealed |
RoHS Compliant | Yes |
Rotary Switch, 16 Pos, 24Vdc, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a RBM3-16RAVR?
Additional datasheets, footprints and schematics for RBM3-16RAVR are listed on our Part Details page. You can also find images and similar parts to RBM3-16RAVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBM3-16RAVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBM3-16RAVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBM3-16RAVR fall under?
The RBM3-16RAVR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RBM3-16RAVR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBM3-16RAVR you can contact the distributor directly for product support, shipping queries etc.
Is the RBM3-16RAVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBM3-16RAVR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RBM3-16RAVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBM3-16RAVR often in real-time on the comparison pages.
What if I can't find stock of RBM3-16RAVR?
You can fill out our help required form which you can use to request a quote for RBM3-16RAVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.