Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-323FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 470mV |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, Aec-Q101, 0.5A, 30V | Newark Electronics |
SCHOTTKY RECTIFIER, AEC-Q101, 0.5A, 30V | element14 |
Where can I find additional details, specifications and documents for a RB551VM-30FHTE-17?
Additional datasheets, footprints and schematics for RB551VM-30FHTE-17 are listed on our Part Details page. You can also find images and similar parts to RB551VM-30FHTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB551VM-30FHTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB551VM-30FHTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB551VM-30FHTE-17 fall under?
The RB551VM-30FHTE-17 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB551VM-30FHTE-17 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB551VM-30FHTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RB551VM-30FHTE-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB551VM-30FHTE-17 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RB551VM-30FHTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB551VM-30FHTE-17 often in real-time on the comparison pages.
What if I can't find stock of RB551VM-30FHTE-17?
You can fill out our help required form which you can use to request a quote for RB551VM-30FHTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.